EN
  • EN
  • DE

SKKH 250/16 E

Part No SKKH 250/16 E
Manufacturer Semikron
Catalog Triacs
Description Thyristor diode module [Semikron] SKKH250/16E Thyristor diode module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current Rating 250 A
Height 51.9938 mm
Hold Current 500 mA
Length 114.9858 mm
Maximum Operating Temperature 130 °C
Min Operating Temperature -40 °C
Mount Screw
Number of Pins 5
REACH SVHC No SVHC
RMS Current (Irms) 420 A
RoHS Compliant
Width 50.0126 mm
Win Source Part Number 1033325-SKKH 250/16 E
Categories Triacs
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKKH 250/16 E CAD Model

Description

The SKKH 250/16 E is a triac from Semikron.

  • Current Rating: 250 A
  • Hold Current: 500 mA
  • Maximum Operating Temperature: 130°C
  • Minimum Operating Temperature: -40°C
  • RoHS Compliant: Yes
  • RMS Current (Irms): 420 A

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess