EN
  • EN
  • DE

SKKT162/12E

Part No SKKT162/12E
Manufacturer Semikron
Description Thyristor / Diode Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250379-SKKT162/12E
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKKT162/12E CAD Model

Description

The SKKT162/12E is a thyristor module manufactured by Semikron. It's designed for AC power control applications requiring high current switching. This module is commonly used in phase control, motor soft starters, AC switches, and other applications where precise and reliable power control is critical. Its robust design ensures dependable performance in demanding industrial settings.

Applications

  • Phase Control: Precisely controls AC power in various industrial processes.
  • Motor Soft Starters: Gradually increases voltage to AC motors during startup, reducing stress and extending lifespan.
  • AC Switches: Provides reliable AC switching for high-current applications.
  • Welding Power Supplies: Regulates current in welding processes, ensuring consistent and high-quality welds.
  • Heating Control: Controls power to industrial heaters, maintaining precise temperature levels.

Features

  • High Current Capability: Handles substantial current loads, making it suitable for heavy-duty applications.
  • High Voltage Blocking: Blocks high voltage levels in the off-state, ensuring safe operation.
  • Electrically Isolated Baseplate: Provides electrical isolation between the module and the mounting surface, enhancing safety.
  • Press-Fit Contacts: Facilitates easy and secure connection to external circuitry.
  • Robust Package: Withstands harsh industrial environments, ensuring long-term reliability.

Benefits

  • Precise AC Power Control: Enables accurate control of AC power for optimized performance.
  • Increased Motor Lifespan: Reduces stress on AC motors during startup, extending their lifespan.
  • Enhanced Safety: Electrical isolation provides an additional layer of safety for operators and equipment.
  • Simplified Mounting: Press-fit contacts simplify the mounting process, reducing assembly time.
  • Long-Term Reliability: Robust design ensures dependable performance in demanding industrial conditions.

Additional Details

The SKKT162/12E typically comes in a Semipack module with an isolated baseplate. Key specifications include a repetitive peak off-state voltage (VDRM/VRRM) of 1200V, an average on-state current (ITAV) of 162A, and a surge current (ITSM) of several kiloamperes. The operating temperature range is usually between -40°C and +125°C. For specific details on gate trigger current, holding current, and thermal resistance, refer to the official datasheet from Semikron. Proper heatsinking is crucial to ensure the thyristor operates within its safe operating area.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.5549 $91.5549
2+ $88.6016 $177.2032
3+ $85.6482 $256.9446
4+ $76.7880 $307.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess