EN
  • EN
  • DE

SKM150GB12T4G

Part No SKM150GB12T4G
Manufacturer Semikron
Description IGBT4 Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250399-SKM150GB12T4G
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKM150GB12T4G CAD Model

Description

The SKM150GB12T4G is an IGBT module manufactured by Semikron, designed for use in power inverters, motor drives, and other high-power applications. It combines high performance with robust design for reliable operation in demanding environments.

Applications

  • AC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Induction Heating

Features

  • IGBT Technology: Utilizes advanced IGBT (Insulated Gate Bipolar Transistor) technology for efficient switching.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • High Switching Speed: Allows for high-frequency operation.
  • Isolated Base Plate: Provides electrical isolation between the module and the mounting surface.
  • Robust Design: Designed for long-term reliability in harsh environments.

Benefits

  • Improved Efficiency: Low saturation voltage and high switching speed reduce power losses and increase efficiency.
  • Enhanced Reliability: Robust design ensures dependable performance under demanding conditions.
  • Simplified System Design: Isolated base plate simplifies mounting and connection.
  • Reduced System Size: Compact design allows for smaller and more compact power electronic systems.
  • Lower Operating Costs: Higher efficiency reduces energy consumption and lowers operating costs.

Additional Details

The SKM150GB12T4G IGBT module is designed for applications requiring high power and efficient switching. The module's specifications include voltage and current ratings, switching frequency, and thermal resistance. Consult the manufacturer's datasheet for detailed specifications and performance characteristics. Proper thermal management is crucial for maintaining the module within its safe operating temperature range. A suitable heat sink is required to dissipate heat generated during operation. The module's isolated base plate allows for direct mounting to a heat sink without the need for additional insulation. This IGBT module is designed for high-frequency operation, making it suitable for modern power electronic applications. Care should be taken to ensure proper gate drive circuitry is used to optimize switching performance and prevent damage to the IGBTs. The internal construction utilizes advanced semiconductor technology to achieve fast switching speeds and low losses. Proper cooling and mounting are essential for maintaining the module's long-term reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess