EN
  • EN
  • DE

SKM50GB12T4

Part No SKM50GB12T4
Manufacturer Semikron
Description IGBT4 Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250419-SKM50GB12T4
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKM50GB12T4 CAD Model

Description

The SKM50GB12T4 is a Semikron IGBT module, part of their GB series, designed for use in a range of power electronic applications. The module uses IGBT (Insulated Gate Bipolar Transistor) technology, known for its efficiency and reliability in switching applications.

Applications:

  • AC Motor Drives: Used in inverters for controlling AC motors in various industrial applications.
  • UPS (Uninterruptible Power Supplies): Provides reliable power backup in critical systems.
  • Welding Equipment: Enables precise current control in welding machines.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters for grid connection.
  • Power Supplies: Used in a variety of power supply designs requiring efficient switching.

Features:

  • IGBT Technology: Employs advanced IGBT chips for efficient switching performance.
  • Low VCE(sat): Low collector-emitter saturation voltage reduces power dissipation and enhances efficiency.
  • Fast Switching Speed: Allows for high-frequency operation and reduces switching losses.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink for improved safety.
  • Temperature Sensor: Integrated temperature sensor for monitoring and protection against overheating.

Benefits:

  • High Efficiency: Minimizes energy consumption and lowers operating costs.
  • Reliable Performance: Provides stable operation in demanding industrial environments.
  • Compact Size: Enables space-saving design in power electronic systems.
  • Easy Integration: Simplifies the design and assembly process.
  • Improved System Performance: Enhances the efficiency and reliability of power electronic applications.

Additional Details:

The SKM50GB12T4 is typically rated for a collector-emitter voltage (VCE) of 1200V and a collector current (IC) of around 50A, but the specific values must be verified from the official Semikron datasheet. The module requires a heatsink for proper thermal management. Semikron offers extensive datasheets and application notes to assist in the design and implementation of this module in different power electronic applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess