EN
  • EN
  • DE

SKNA 26/17

Part No SKNA 26/17
Manufacturer Semikron
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093345-SKNA 26/17
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKNA 26/17 CAD Model

Description

The SKNA 26/17 is a fast recovery diode module manufactured by Semikron. It's designed for applications requiring efficient and rapid switching, commonly found in power electronics and industrial settings. This module offers robust performance and reliable operation due to Semikron's advanced manufacturing techniques.

Applications

  • Uninterruptible Power Supplies (UPS): Used in the rectifier and inverter stages to ensure continuous power delivery.
  • Welding Equipment: Provides fast and reliable rectification for welding power supplies.
  • Motor Drives: Used in the inverter stage of AC motor drives to control the motor speed and torque.
  • Induction Heating: Facilitates the efficient conversion of AC power to high-frequency AC for heating applications.
  • Power Factor Correction (PFC) Circuits: Improves the power factor of electrical systems, reducing energy waste.

Features

  • Fast Recovery Time: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Provides robustness against transient current spikes.
  • Electrically Isolated Base Plate: Simplifies mounting and provides electrical isolation from the heatsink.
  • High Voltage Capability: Suitable for high-voltage power conversion applications.
  • Industry-Standard Package: Facilitates easy integration into existing systems.

Benefits

  • Improved Efficiency: Reduced switching losses result in higher overall system efficiency.
  • Enhanced Reliability: Robust design and high surge current capability ensure reliable operation in harsh environments.
  • Simplified System Design: Electrically isolated base plate simplifies thermal management and system integration.
  • Reduced EMI: Fast recovery characteristics help minimize electromagnetic interference.
  • Cost-Effective Solution: Provides a balance of performance and cost for a wide range of applications.

Technical Specifications

The SKNA 26/17 typically features a repetitive peak reverse voltage (VRRM) of 1700V, an average forward current (IF(AV)) of 26A, and a fast reverse recovery time (trr). The isolation voltage is typically 3600V. Consult the Semikron datasheet for detailed specifications and application notes to ensure proper usage and optimal performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess