EN
  • EN
  • DE
  • IT

SKT100/16E

Part No SKT100/16E
Manufacturer Semikron
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semikron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843734-SKT100/16E
Ultra Librarian 3D Model Ultra Librarian SKT100/16E CAD Model

Description

The SKT100/16E is a thyristor manufactured by Semikron, designed for use in power control and rectification applications. It is commonly found in industrial settings requiring high-power handling capabilities and robust performance.

Applications:

  • Phase Control: Used in phase control circuits for regulating AC power.
  • AC Voltage Regulators: Employed in AC voltage regulators for maintaining stable voltage output.
  • Battery Chargers: Utilized in high-power battery charging systems.
  • Welding Equipment: Integrated into welding machines for controlling the welding current.
  • Light Dimmers: Used in high-power light dimming circuits.

Features:

  • High Voltage Rating: Capable of handling high voltage applications.
  • High Current Capability: Designed to carry substantial current loads.
  • Stud Mount Package: Features a stud mount package for efficient heat dissipation and mechanical stability.
  • Robust Construction: Built to withstand harsh industrial environments.
  • Low On-State Voltage Drop: Minimizes power losses during conduction.

Benefits:

  • Efficient Power Control: Enables efficient and precise control of AC power.
  • Reliable Performance: Delivers reliable operation in demanding industrial environments.
  • Easy Mounting: Simplified installation with the stud mount package.
  • Reduced Power Losses: Minimizes power dissipation for improved system efficiency.
  • Enhanced System Protection: Provides protection against voltage surges and overcurrent conditions.

Additional Details:

The SKT100/16E typically has a voltage rating of 1600V and a current rating of 100A. It requires proper heat sinking to ensure reliable operation. The gate trigger current and voltage are critical parameters that must be considered in the circuit design. The operating temperature range is usually between -40°C to +125°C. Detailed specifications can be found in the product datasheet.

You May Also Be Interested in

Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Klein Tools, Inc.
RECEPTACLE TESTER - USA MADE
Lowest to $0.6861
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.8130 $105.8130
2+ $102.4000 $204.8000
3+ $98.9858 $296.9574
4+ $88.7467 $354.9868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess