EN
  • EN
  • DE

SKT551/16E

Part No SKT551/16E
Manufacturer Semikron
Description Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250463-SKT551/16E
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKT551/16E CAD Model

Description

The SKT551/16E is a Semikron thyristor module used for high-power control applications. It is designed for phase control and rectification purposes, often found in industrial power systems.

Applications:

  • Soft Starters: Used to limit inrush current during motor startup.
  • AC Voltage Regulators: Provides controlled AC voltage output.
  • DC Motor Drives: Used in controlling DC motors.
  • Rectifiers: Converts AC to DC voltage in high-power applications.
  • Welding Equipment: Used in welding power supplies.

Features:

  • High Voltage Capability: Suitable for high voltage applications.
  • High Current Handling: Capable of handling large currents.
  • Robust Design: Designed for industrial environments.
  • Press-Pack Housing: Provides good thermal contact.
  • Low On-State Voltage: Minimizes power losses.

Benefits:

  • Reliable Performance: Ensures stable operation.
  • Efficient Control: Provides accurate control over power.
  • Long Life: Designed for extended operation.
  • Simple Integration: Easy to integrate into systems.
  • Reduced Maintenance: Requires minimal maintenance.

Additional Details:

The SKT551/16E typically features a voltage rating of 1600V and a current rating of 550A. For precise specifications, consult the official Semikron datasheet. This module requires proper heat sinking for optimal performance. Semikron offers detailed application notes for using this thyristor.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess