EN
  • EN
  • DE

ECLAMP2394P

Part No ECLAMP2394P
Manufacturer Semtech Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description ESD/EMI Protection for Color LCD Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1170700-ECLAMP2394P
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECLAMP2394P CAD Model

Description

The ECLAMP2394P is a transient voltage suppression (TVS) diode array designed by Semtech Corporation to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It integrates multiple TVS diodes into a single package, providing comprehensive protection for data lines and interfaces. This device is part of Semtech's ECLAMP series, known for its low clamping voltage, low capacitance, and fast response time.

Applications:

  • USB Interfaces: Protection of USB data lines in computers, peripherals, and mobile devices.
  • HDMI Ports: Safeguarding HDMI ports in televisions, monitors, and set-top boxes.
  • Ethernet Ports: Protecting Ethernet ports in network interfaces, routers, and switches.
  • Display Ports: Shielding DisplayPort interfaces in graphics cards and display devices.
  • Mobile Devices: Protecting data lines in smartphones, tablets, and other portable electronics.

Features:

  • Low Clamping Voltage: Minimizes stress on protected components during transient events.
  • Low Capacitance: Ensures signal integrity in high-speed data transmission.
  • Fast Response Time: Quickly clamps transient voltages to protect against ESD and surge events.
  • Integrated TVS Diode Array: Provides comprehensive protection for multiple data lines.
  • Small Package Size: Saves valuable board space in compact electronic devices.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring lead-free construction.

Benefits:

  • Enhanced ESD Protection: Protects sensitive components from damage due to electrostatic discharge.
  • Improved System Reliability: Reduces the risk of system failures caused by transient voltage events.
  • Minimized Signal Degradation: Low capacitance ensures signal integrity in high-speed data transmission.
  • Space Savings: Compact package allows for higher density designs.
  • Cost-Effective Protection: Provides reliable protection at a competitive price point.

Additional Details:

The ECLAMP2394P typically features a standoff voltage (working voltage) suitable for protecting 5V data lines. The clamping voltage is typically below 10V during an ESD event, ensuring the protected components are not exposed to damaging voltages. The device’s dynamic resistance is low, which contributes to the low clamping voltage. It meets industry standards for ESD immunity, such as IEC 61000-4-2.

Semtech's ECLAMP series offers a reliable and effective solution for protecting sensitive electronic components from ESD and surge events. The ECLAMP2394P’s combination of low clamping voltage, low capacitance, and fast response time makes it an ideal choice for safeguarding high-speed data interfaces in a wide range of applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess