The EZ1086CT-3.3 is a low dropout (LDO) linear voltage regulator manufactured by Semtech Corporation. It is designed to provide a stable 3.3V output voltage with a maximum output current of 1.5A. This regulator is ideal for applications requiring a regulated voltage supply from a higher input voltage, with minimal voltage drop.
Applications:
- Post Regulation for Switching Supplies
- Battery Chargers
- Motherboard Applications
- Graphics Cards
- Peripheral Cards
Features:
- 3.3V Fixed Output Voltage: Provides a stable and accurate 3.3V supply.
- 1.5A Output Current: Delivers sufficient current for a wide range of applications.
- Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
- Overcurrent Protection: Prevents damage from excessive current draw.
- Thermal Overload Protection: Protects the regulator from overheating.
- Reverse Battery Protection: Safeguards the device from damage due to incorrect polarity.
Benefits:
- Stable Voltage Supply: Ensures consistent performance of connected devices.
- High Efficiency: Minimizes power loss and heat generation.
- Robust Protection: Enhances reliability and prevents damage from common faults.
- Easy to Use: Simplifies circuit design with minimal external components required.
Additional Details:
The EZ1086CT-3.3 is typically packaged in a TO-220 package for efficient heat dissipation. It requires input and output capacitors for stable operation; refer to the datasheet for recommended capacitor values. The low dropout voltage makes it suitable for battery-powered applications where the input voltage may decrease over time. The overcurrent and thermal overload protection features contribute to a robust and reliable design. It is important to consider the thermal management of the regulator to ensure it operates within its safe operating area, especially at higher output currents.