EN
  • EN
  • DE

EZ1086IT

Part No EZ1086IT
Manufacturer Semtech Corporation
Catalog END - OF - LIFE
Description 1.5 AMP POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1173001-EZ1086IT
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EZ1086IT CAD Model

Description

The EZ1086IT is a 1.5A Low Dropout (LDO) Positive Voltage Regulator manufactured by Semtech Corporation. It's designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. The "IT" suffix likely indicates the package type and possibly temperature range.

Applications:

      
  • Post Regulation for Switching Power Supplies: Used to clean up the output voltage of a switching power supply and reduce ripple.
  •   
  • Battery-Powered Systems: Provides a stable voltage source for sensitive components in battery-powered devices.
  •   
  • Microprocessor Power Supplies: Regulates the voltage supplied to microprocessors and microcontrollers.
  •   
  • Linear Regulators: Can be used as a general-purpose linear regulator in various applications.

Features:

      
  • Low Dropout Voltage: Maintains regulation with a very small difference between the input and output voltage.
  •   
  • 1.5A Output Current: Capable of supplying up to 1.5A of output current.
  •   
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  •   
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  •   
  • Thermal Shutdown: Shuts down the regulator if the internal temperature exceeds a safe limit.

Benefits:

      
  • Stable Output Voltage: Provides a stable and regulated output voltage, even with variations in input voltage or load current.
  •   
  • High Efficiency: Offers high efficiency compared to traditional linear regulators, especially when the input and output voltages are close.
  •   
  • Protection Features: Includes overcurrent protection and thermal shutdown to protect the regulator from damage.
  •   
  • Easy to Use: Simple to implement with minimal external components.

Additional Details:

The EZ1086IT requires external capacitors for stability. The datasheet from Semtech Corporation should be consulted for specific recommendations on capacitor values and types. The dropout voltage is typically specified at a given output current. The package type affects the thermal resistance and power dissipation capability of the regulator. Proper heatsinking may be required to prevent overheating at high output currents. The exact package type is indicated by the datasheet.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess