EN
  • EN
  • DE

EZ1583CM-2.5

Part No EZ1583CM-2.5
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Linear
Description DUAL INPUT LOW DROPOUT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1173013-EZ1583CM-2.5
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EZ1583CM-2.5 CAD Model

Description

The EZ1583CM-2.5 is a 3A low dropout (LDO) linear regulator manufactured by Semtech Corporation. It is designed to provide a stable 2.5V output voltage and can deliver up to 3A of current. This regulator is ideal for applications requiring a well-regulated voltage supply with a minimal voltage drop, even at high current levels.

Applications:

  • Microprocessor Power Supplies
  • Post Regulators for Switching Supplies
  • Constant Current Source
  • Battery Powered Systems
  • Hard Disk Drives

Features:

  • 2.5V Fixed Output Voltage: Provides a stable and accurate 2.5V supply.
  • 3A Output Current: Delivers ample current for demanding applications.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Overload Protection: Protects the regulator from overheating.
  • Stable with Ceramic Capacitors: Allows for use of small, low-ESR ceramic capacitors.

Benefits:

  • Stable Voltage Supply: Ensures consistent performance of connected devices.
  • High Current Capability: Powers a wide range of loads.
  • High Efficiency: Minimizes power loss and heat generation.
  • Robust Protection: Enhances reliability and prevents damage from common faults.
  • Small Size: Reduces board space requirements due to ceramic capacitor compatibility.

Additional Details:

The EZ1583CM-2.5 is typically packaged in a TO-263 package, which provides good thermal performance. Input and output capacitors are required for stable operation; refer to the datasheet for recommended capacitor values and types. Due to the high current capability, proper thermal management is essential to prevent overheating and ensure reliable operation. A heat sink may be necessary depending on the input voltage, output current, and ambient temperature.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess