EN
  • EN
  • DE

GN1083-CHIP

Part No GN1083-CHIP
Manufacturer Semtech Corporation
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP / Transimpedance Amplifier IC Ethernet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Semtech Corporation
Package Tray
Product Status Active
Type Transimpedance Amplifier
Applications Ethernet
Base Product Number GN1083
Standard Package 270 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 991197-GN1083-CHIP
Ultra Librarian 3D Model Ultra Librarian GN1083-CHIP CAD Model

Description

The GN1083-CHIP is a transimpedance amplifier integrated circuit designed for Ethernet applications.

  • Package: Tray
  • Manufacturer: Semtech Corporation
  • Component Type: Active
  • Standard Package: 270 pieces
  • Temperature Range: Unlimited
  • Moisture Sensitivity Level: 1 (unlimited)
  • Base Product Number: GN1083

You May Also Be Interested in

MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess