EN
  • EN
  • DE

GS9065-CFUE3

Part No GS9065-CFUE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description SD/ASI RECLOCKER / Automatic Reclocker Serial Interface 64-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Semtech Corporation
Series HD-LINX II
Packaging Tray
Part Status Obsolete(EOL)
Type Reclocker
Applications Video
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 775444-GS9065-CFUE3
Popularity Medium
Supply and Demand Status Limited
Family Name GS9065
Introduction Date June 10, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GS9065-CFUE3 CAD Model

Description

The HD-LINX II Reclocker from Semtech Corporation is an integrated circuit designed for video applications.

  • Applications: Video
  • Package: 64-LQFP
  • Mounting: Surface
  • Family: GS9065
  • Alternative Part: GS9065-CFUE3
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess