EN
  • EN
  • DE

NT25L51-WP

Part No NT25L51-WP
Manufacturer Semtech Corporation
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP DIE / Transimpedance Amplifier IC Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Semtech Corporation
Package Tray
Product Status Active
Type Transimpedance Amplifier
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number NT25L51
Standard Package 400 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1082827-NT25L51-WP
Ultra Librarian 3D Model Ultra Librarian NT25L51-WP CAD Model

Description

The NT25L51-WP is a transimpedance amplifier designed for use in integrated circuits (ICs) in linear amplifiers.

  • Type: Transimpedance Amplifier
  • Application: Linear Amplifiers (ICs)
  • Amplifier Type: Special Purpose Amplifier
  • Package: Die
  • Mounting: Surface Mount
  • Quantity: 400 pieces
  • Manufacturer: Semtech Corporation
  • Series: NT25L51
  • Status: Active
  • ECCN: EAR99

You May Also Be Interested in

MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess