EN
  • EN
  • DE

SY100H603JZ-TR

Part No SY100H603JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC  /  Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100H
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100H603
Other Names SY100H603JZ TR,SY100H603JZ TR,SY100H603JZTR,SY100H603JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256160-SY100H603JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100H603JZ-TR CAD Model

Description

Product Overview: SY100H603JZ-TR by Microchip Technology

The SY100H603JZ-TR is a high-speed, low-power triple differential receiver/translator designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This advanced component is part of Microchip's SY100 series, which is renowned for its performance in demanding applications. The SY100H603JZ-TR is specifically engineered to translate a PECL (Positive Emitter Coupled Logic) input signal to LVDS (Low-Voltage Differential Signaling) output levels.

Key Features

  • High-Speed Performance: The device is capable of handling very high data rates, which makes it ideal for applications requiring fast signal processing and transmission.
  • Differential PECL Inputs: The SY100H603JZ-TR accepts differential PECL inputs, providing robust signaling that is less susceptible to common-mode noise and offering improved signal integrity.
  • LVDS Outputs: It translates these inputs to LVDS outputs, which are known for their low power consumption and high-speed data transmission capabilities.
  • Power Supply: The device operates on a 3.3V ±10% power supply, making it compatible with a wide range of industry-standard power rails.
  • Temperature Range: It is designed to operate over the full industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The SY100H603JZ-TR comes in a compact 16-Pin SOIC package, which is suitable for space-constrained applications.

Applications

The SY100H603JZ-TR is versatile and can be used in various high-performance applications such as data communication, telecommunication, and signal processing systems. It is particularly well-suited for clock distribution, data transmission, and receiving applications where signal integrity and speed are critical.

Quality and Reliability

Microchip Technology is committed to delivering high-quality and reliable components. The SY100H603JZ-TR is built with this commitment in mind, ensuring that it meets the stringent requirements of the industry and provides a dependable solution for high-speed signal translation needs.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess