The RCAMP0514M.TBT is a TVS (Transient Voltage Suppression) diode array from Semtech Corporation, designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It’s a four-channel device packaged for surface mount applications.
Applications
- USB ports
- Ethernet ports
- HDMI ports
- Data lines in electronic equipment
- Microcontroller I/O protection
Features
- Four channels of ESD protection
- Low clamping voltage
- IEC 61000-4-2 (ESD) ±30kV (air), ±30kV (contact)
- IEC 61000-4-4 (EFT) 40A (5/50ns)
- IEC 61000-4-5 (Surge) 5A (8/20μs)
- Low leakage current
- Small surface mount package
Benefits
- Protects sensitive components from ESD, EFT and surge events
- Reduces system downtime and maintenance costs
- Increases the reliability of electronic equipment
- Complies with industry standards for ESD protection
- Easy to integrate into existing designs
Additional Details
The RCAMP0514M.TBT utilizes Semtech's proprietary EClamp® technology, enabling it to achieve low clamping voltage and robust surge protection in a small package. Each channel is designed to handle high levels of ESD strikes and transient surges, diverting excess energy away from protected components. The device’s low leakage current ensures minimal impact on signal integrity and power consumption.
The surface mount package allows for easy integration into high-density circuit boards. The RCAMP0514M.TBT meets or exceeds industry standards for ESD, EFT, and surge protection, providing a reliable solution for protecting sensitive electronic equipment. The device is designed to operate over a wide temperature range, making it suitable for a variety of environmental conditions.
The internal structure of the RCAMP0514M.TBT consists of multiple TVS diodes connected in a common anode configuration. This configuration provides symmetrical protection for each channel, making it suitable for bidirectional signals. The device is also RoHS compliant, meaning it does not contain any hazardous substances.