EN
  • EN
  • DE

SC1154BCSW

Part No SC1154BCSW
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314529-SC1154BCSW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1154BCSW CAD Model

Description

The SC1154BCSW is a synchronous buck regulator from Semtech Corporation. It is designed for step-down DC-DC conversion with high efficiency. The 'BCSW' suffix likely indicates a specific package type or feature set.

Applications

  • Portable Devices: Power management in smartphones, tablets, and other battery-operated electronics.
  • Networking Equipment: Powering network interface cards and other related hardware.
  • Set-Top Boxes: Regulating voltage for various components within the device.
  • LCD Monitors and TVs: Providing stable voltage to backlight and display circuits.
  • Industrial Control Systems: Supplying regulated power to sensors and microcontrollers.

Features

  • High Efficiency: Achieved through synchronous rectification, minimizing power losses.
  • Wide Input Voltage Range: Accommodates a wide range of input voltage sources.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific load requirements.
  • Internal Compensation: Reduces the need for external components, simplifying design.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown: Protects the device from overheating and potential damage.

Benefits

  • Extended Battery Life: High efficiency contributes to longer battery runtimes in portable devices.
  • Reduced Heat Dissipation: Minimal power losses lead to lower operating temperatures.
  • Simplified Design Process: Internal compensation reduces external component count and design complexity.
  • Improved System Reliability: Protection features ensure stable and safe operation.
  • Compact Solution: Small footprint allows integration in space-constrained applications.

Additional Details

The SC1154BCSW typically operates at a high switching frequency, allowing for smaller external components. It is often available in a surface-mount package for easy integration into printed circuit boards. More details about the specific input voltage range, output current capabilities, switching frequency, and other specifications can be found in the official datasheet provided by Semtech Corporation.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess