EN
  • EN
  • DE

SC1157CS

Part No SC1157CS
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description PROGRAMMABLE SYNCHRONOUS DC/DC CONTROLLER FOR ADVANCED PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314534-SC1157CS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1157CS CAD Model

Description

The SC1157CS is a high-performance, synchronous buck regulator from Semtech Corporation, designed for applications requiring efficient step-down conversion from a higher voltage to a lower voltage. This integrated circuit is particularly well-suited for power management in portable devices, networking equipment, and various industrial applications.

Applications

  • Point-of-Load Regulation: Used to provide localized power conversion near the load, improving efficiency and reducing noise.
  • Portable Devices: Ideal for battery-powered applications like smartphones, tablets, and wearables due to its high efficiency and small size.
  • Networking Equipment: Employed in routers, switches, and other network devices for stable and efficient power delivery to critical components.
  • Industrial Control Systems: Integrated into industrial controllers and sensors for reliable power conversion in harsh environments.
  • Power Amplifiers: To supply power to power amplifiers where a stable power supply with low noise is required.

Features

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency, extending battery life in portable applications.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Integrated MOSFETs: Internal MOSFETs simplify the design and reduce the overall solution size.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and ensure reliable operation.
  • Soft-Start: Incorporates a soft-start function to limit inrush current during startup, reducing stress on components.

Benefits

  • Extended Battery Life: High efficiency translates to longer battery life in portable devices, improving user experience.
  • Reduced System Cost: Integrated MOSFETs and minimal external components reduce overall system cost.
  • Improved Reliability: Overcurrent and thermal shutdown protection enhance system reliability and prevent damage.
  • Simplified Design: Integrated features and a compact package simplify the design process and reduce development time.
  • Stable Operation: The SC1157CS provides stable and reliable power conversion, ensuring consistent performance of the powered device.

Additional Details

The SC1157CS operates with a switching frequency that balances efficiency and solution size. It typically requires a minimal number of external components, such as input and output capacitors and an inductor, to complete the power conversion circuit. The device is available in a compact surface-mount package, facilitating easy integration into densely populated circuit boards. Its robust design and comprehensive protection features make it a dependable choice for a wide range of power management applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AMCC
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $0.3972

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess