EN
  • EN
  • DE

SC1158CS

Part No SC1158CS
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description PROGRAMMABLE SYNCHRONOUS DC/DC CONTROLLER FOR ADVANCED PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314536-SC1158CS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1158CS CAD Model

Description

The SC1158CS is a high-performance, synchronous buck regulator from Semtech Corporation designed for applications requiring efficient step-down conversion from a higher voltage to a lower voltage. This IC is particularly well-suited for power management in various electronic devices, including portable devices, networking equipment, and industrial applications.

Applications

  • Point-of-Load Regulation: Provides efficient localized power conversion, improving overall system efficiency and reducing noise near the load.
  • Portable Devices: Ideal for battery-powered applications such as smartphones, tablets, and wearables due to its high efficiency and compact size.
  • Networking Equipment: Employed in routers, switches, and other network devices to ensure stable and efficient power delivery to critical components.
  • Industrial Control Systems: Suitable for integration into industrial controllers and sensors, offering reliable power conversion in demanding environments.
  • DC-DC Conversion: General purpose DC-DC conversion where a regulated voltage is required from a higher voltage source.

Features

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency, extending battery life in portable applications.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Allows for the output voltage to be adjusted to meet specific application requirements.
  • Integrated MOSFETs: Simplifies the design and reduces the overall solution size by including internal MOSFETs.
  • Overcurrent Protection: Protects the device from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation by incorporating thermal shutdown protection.
  • Soft-Start: Limits inrush current during startup, reducing stress on components and ensuring a smooth power-up sequence.

Benefits

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices, enhancing the user experience.
  • Reduced System Cost: Integrated MOSFETs and a minimal requirement for external components contribute to reducing overall system cost.
  • Improved Reliability: Overcurrent and thermal shutdown protection enhance system reliability and prevent potential damage.
  • Simplified Design: Integrated features and a compact package simplify the design process and reduce development time.
  • Stable Operation: Delivers stable and reliable power conversion, ensuring consistent performance of the powered device.

Additional Details

The SC1158CS operates at a switching frequency that balances efficiency and solution size. It generally requires a minimal number of external components, such as input and output capacitors and an inductor, to complete the power conversion circuit. The device is available in a compact surface-mount package, facilitating easy integration into densely populated circuit boards. Its robust design and comprehensive protection features make it a reliable choice for a wide range of power management applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess