EN
  • EN
  • DE

SC1166SCW

Part No SC1166SCW
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314548-SC1166SCW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1166SCW CAD Model

Description

The SC1166SCW is a high-performance synchronous buck regulator from Semtech Corporation, designed for efficient power conversion in a variety of applications. It integrates control circuitry and MOSFETs to provide a compact and reliable solution for step-down voltage regulation.

Applications

  • Point-of-load regulation in networking equipment
  • Powering microprocessors and microcontrollers
  • Distributed power systems
  • Industrial control systems
  • Battery-powered devices

Features

  • High efficiency: Designed for optimal power conversion, reducing energy waste and heat dissipation.
  • Synchronous rectification: Uses MOSFETs for both high-side and low-side switching to minimize conduction losses.
  • Adjustable output voltage: Allows for flexible configuration to meet specific voltage requirements.
  • Internal compensation: Simplifies design and reduces the number of external components required.
  • Overcurrent protection: Protects the regulator and downstream circuitry from damage due to excessive current.
  • Thermal shutdown: Prevents overheating and ensures safe operation.
  • Enable/disable control: Enables easy power management and system optimization.

Benefits

  • Increased energy efficiency: Reduces power consumption and extends battery life in portable applications.
  • Simplified design: Integrated features and internal compensation minimize design complexity and BOM cost.
  • Reliable operation: Overcurrent and thermal protection features ensure robust and safe performance.
  • Compact solution: Integrated MOSFETs and minimal external components reduce board space requirements.
  • Flexible configuration: Adjustable output voltage allows for adaptation to a wide range of applications.

Additional Details

The SC1166SCW operates over a wide input voltage range, typically from 4.5V to 28V, and can deliver output currents of up to several amps. It utilizes a constant-frequency PWM control architecture for excellent transient response and output voltage regulation. The device is available in a compact surface-mount package, suitable for automated assembly. Further details on switching frequency, efficiency curves, and component selection can be found in the product datasheet.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
AMCC
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess