EN
  • EN
  • DE

SC1202CST-3.3

Part No SC1202CST-3.3
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091440-SC1202CST-3.3
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1202CST-3.3 CAD Model

Description

The SC1202CST-3.3 is a highly integrated, synchronous step-down regulator from Semtech Corporation. It is designed to provide a highly efficient and compact power solution for various applications. This regulator is particularly well-suited for systems requiring a low voltage, high current power supply.

Applications:

  • Point-of-Load (POL) Converters: Ideal for powering digital ICs, microprocessors, and other low-voltage components.
  • Portable Devices: Suitable for battery-powered devices where efficiency and size are critical, such as smartphones, tablets, and wearable technology.
  • Networking Equipment: Used in routers, switches, and modems to provide stable and efficient power to various subsystems.
  • Industrial Control Systems: Found in industrial automation and control equipment to power sensors, controllers, and communication interfaces.
  • Consumer Electronics: Employed in various consumer electronics devices, including set-top boxes, gaming consoles, and audio equipment.

Features:

  • High Efficiency: Achieves high efficiency across a wide load range, minimizing power dissipation and extending battery life.
  • Synchronous Rectification: Utilizes synchronous rectification to reduce conduction losses and improve overall efficiency.
  • Wide Input Voltage Range: Operates from a wide input voltage range, providing flexibility in various power supply environments.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific system requirements.
  • Overcurrent Protection: Includes overcurrent protection to safeguard the regulator and the load from damage.
  • Thermal Shutdown Protection: Incorporates thermal shutdown protection to prevent overheating and ensure reliable operation.
  • Compact Package: Available in a compact surface-mount package, saving valuable board space.

Benefits:

  • Improved Efficiency: The synchronous rectification and optimized design result in higher efficiency, reducing power consumption and heat generation.
  • Reduced Size and Cost: The integrated design and compact package reduce the overall size and cost of the power supply solution.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection features enhance the reliability and robustness of the regulator.
  • Simplified Design: The integrated design simplifies the design process and reduces the number of external components required.
  • Extended Battery Life: High efficiency translates to extended battery life in portable applications.

Additional Details:

The SC1202CST-3.3 operates with a fixed switching frequency, which helps to minimize noise and optimize efficiency. It also features an enable pin, allowing for precise control over the regulator's operation. The device is available in a thermally enhanced package to facilitate heat dissipation. Further details can be obtained from the Semtech Corporation datasheet.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess