EN
  • EN
  • DE

SC1454AIMSTR

Part No SC1454AIMSTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314780-SC1454AIMSTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1454AIMSTR CAD Model

Description

The SC1454AIMSTR is a power management integrated circuit (PMIC) manufactured by Semtech Corporation. While specific details on its exact functionalities are scarce, PMICs generally manage power distribution, voltage regulation, and battery charging within electronic devices. Given the limited information, the description will be based on the typical functionalities of a PMIC with consideration for possible application scenarios.

Applications

  • Portable electronic devices (smartphones, tablets): Manages power distribution to various components and battery charging.
  • Wearable technology (smartwatches, fitness trackers): Provides efficient power management in space-constrained designs.
  • Internet of Things (IoT) devices: Enables low-power operation for extended battery life.
  • Embedded systems: Regulates voltage levels for different components within the system.
  • Handheld medical devices: Ensures stable and reliable power for sensitive medical equipment.

Features (General PMIC Features - Specific features for SC1454AIMSTR are unknown)

  • Multiple voltage regulators: Provides different voltage levels for various components.
  • Battery charging management: Controls the charging process for lithium-ion or other battery types.
  • Power sequencing: Enables components to power up and down in a specific order.
  • Overvoltage protection (OVP): Protects against excessive voltage levels.
  • Overcurrent protection (OCP): Protects against excessive current draw.
  • Thermal shutdown: Protects against overheating.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • I2C or SPI interface: Allows for communication with a microcontroller for configuration and monitoring.

Benefits (General PMIC Benefits - Specific benefits for SC1454AIMSTR are unknown)

  • Reduced component count: Integrates multiple power management functions into a single chip.
  • Improved power efficiency: Optimizes power distribution and reduces energy waste.
  • Extended battery life: Minimizes power consumption in portable devices.
  • Enhanced system reliability: Provides protection against voltage and current fluctuations.
  • Simplified system design: Reduces the complexity of power management circuitry.

Additional Details

As a PMIC, the SC1454AIMSTR likely integrates several functions such as DC-DC converters, LDO regulators, battery chargers, and protection circuits. It likely uses a communication interface like I2C or SPI for configuration and monitoring. Without access to the specific datasheet, it is impossible to provide precise details on its operating voltage range, switching frequency, or specific protection features. It's important to consult the official Semtech documentation for comprehensive information regarding this specific PMIC.

The 'MSTR' suffix likely indicates a specific packaging or tape and reel configuration for automated assembly. Designers should refer to the Semtech datasheet for detailed package dimensions and soldering recommendations.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess