The SC1480ITS is a high-performance, single-output synchronous buck regulator from Semtech Corporation. It is designed for a wide range of applications requiring efficient and compact power conversion. This regulator integrates a low-resistance high-side MOSFET and a synchronous rectifier, minimizing external component count and maximizing efficiency. It operates at a high switching frequency, enabling the use of smaller external components, resulting in a compact solution size.
Applications:
- Point-of-load regulators in networking equipment.
- DC-DC converters in telecom systems.
- Power supplies for solid-state drives (SSDs).
- Embedded systems and microcontrollers.
- Portable devices requiring efficient power management.
Features:
- Integrated high-side MOSFET and synchronous rectifier. This simplifies the design and reduces external component count.
- High switching frequency. Allows for the use of smaller inductors and capacitors, reducing overall solution size.
- Wide input voltage range. Accommodates various power supply configurations.
- Adjustable output voltage. Provides flexibility for different application requirements.
- Over-current protection (OCP). Protects the regulator and the load from damage due to excessive current.
- Over-temperature protection (OTP). Shuts down the regulator in case of overheating, preventing damage.
- Enable/disable control. Allows for easy power sequencing and shutdown.
- Power good output. Indicates the status of the output voltage.
Benefits:
- High efficiency: Minimizes power loss and reduces heat dissipation.
- Compact size: Enables integration into space-constrained applications.
- Ease of use: Simplified design with integrated components and minimal external components.
- Robust protection: OCP and OTP features ensure reliable operation and prevent damage.
- Flexibility: Adjustable output voltage and enable/disable control provide adaptability to different applications.
Additional Details:
The SC1480ITS operates over a wide input voltage range, typically from 4.5V to 18V, and can deliver output currents up to 3A. The switching frequency is typically in the range of 500kHz to 1MHz, which can be adjusted by an external resistor. The device is available in a compact package, such as a QFN or a similar small footprint package. The SC1480ITS also features internal soft-start circuitry to limit inrush current during startup. The regulator is designed to provide stable and reliable power conversion for a wide variety of applications. Its integrated features, high efficiency, and compact size make it an ideal choice for demanding power management requirements.