EN
  • EN
  • DE

SC1566I5M-2.5

Part No SC1566I5M-2.5
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case TO263-5L
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
RoHS State Request Verification
Win Source Part Number 756448-SC1566I5M-2.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1566I5M-2.5 CAD Model

Description

The SC1566I5M-2.5 is a low dropout (LDO) linear regulator manufactured by Semtech. It's designed to provide a stable and accurate 2.5V output voltage with a low dropout voltage, enabling efficient power management in a variety of applications. This LDO regulator is particularly suitable for battery-powered devices and other applications where minimizing power consumption and extending battery life are critical.

Applications

  • Battery-powered devices: Provides efficient and regulated power for portable electronics, such as smartphones, tablets, and wearables.
  • Post regulation for switching power supplies: Cleans up the output of a switching regulator to provide a low-noise, precise voltage.
  • Microprocessor and microcontroller power: Supplies stable power to sensitive digital circuits in embedded systems.
  • FPGA core voltage regulation: Powers the core of Field-Programmable Gate Arrays (FPGAs).
  • Noise-sensitive circuits: Provides a clean and stable voltage supply to analog and RF circuits.

Features

  • Low dropout voltage: Enables efficient operation even when the input voltage is close to the output voltage.
  • High accuracy: Provides a precise and stable 2.5V output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby or light load conditions.
  • Overcurrent protection: Protects the regulator and the load from damage in case of an overcurrent condition.
  • Thermal shutdown protection: Protects the regulator from overheating and potential damage.
  • Stable with ceramic capacitors: Ensures stable operation with low-ESR ceramic output capacitors, reducing the need for bulky electrolytic capacitors.

Benefits

  • Extended battery life: Low dropout voltage and low quiescent current minimize power consumption, extending battery life in portable devices.
  • Improved system performance: Stable and accurate output voltage ensures optimal performance of powered components.
  • Reduced system cost: Smaller ceramic capacitors can be used for output filtering, reducing component count and board space.
  • Enhanced system reliability: Overcurrent and thermal shutdown protection features protect the regulator and the load from damage.
  • Simplified design: Stable operation with ceramic capacitors simplifies the design process.

Technical Specifications: The SC1566I5M-2.5 typically features an input voltage range of 2.7V to 6V. The output voltage is fixed at 2.5V with a high degree of accuracy. The datasheet should be consulted for complete electrical characteristics and performance curves. This LDO is often available in a SOT-23-5 package for surface mount applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess