EN
  • EN
  • DE

SC2721S

Part No SC2721S
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091515-SC2721S
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC2721S CAD Model

Description

The SC2721S is a surge protection device manufactured by Semtech Corporation. It is designed to protect sensitive electronic equipment from transient voltage surges caused by lightning, electrostatic discharge (ESD), and other sources. This device offers a robust and reliable solution for safeguarding valuable components and systems.

Applications

  • Communication lines protection
  • Data lines protection
  • I/O ports protection
  • Industrial control systems
  • Consumer electronics
  • Networking equipment

Features

  • Low clamping voltage: Limits the voltage across the protected device during a surge event.
  • Fast response time: Quickly reacts to transient voltage surges.
  • High surge capability: Withstands large surge currents without damage.
  • Low capacitance: Minimizes signal distortion.
  • Small footprint: Saves valuable board space.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Enhanced protection: Safeguards equipment from damage caused by voltage surges.
  • Improved reliability: Extends the lifespan of electronic systems.
  • Reduced downtime: Minimizes equipment failures and service interruptions.
  • Cost savings: Prevents costly repairs and replacements.
  • Easy to implement: Simple design and integration.

Additional Details

The SC2721S utilizes transient voltage suppression (TVS) technology to provide effective surge protection. It is available in a small surface-mount package for easy installation. The device is designed to meet industry standards for surge protection. The clamping voltage, surge current capability, and capacitance values vary depending on the specific configuration. Consult the datasheet for detailed specifications, application notes, and recommended circuit layouts. Proper grounding techniques are essential for optimal surge protection performance. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess