EN
  • EN
  • DE

TS825CX5DRF

Part No TS825CX5DRF
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-25
Maximum Operating Temperature 125 °C
Max Reset Threshold Voltage 3.13 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 3.03 V
Min Supply Voltage 1 V
Mount Surface Mount
Nominal Supply Current 10 µA
Number of Elements 1
Number of Pins 5
Operating Supply Voltage 5 V
Packaging Tape and Reel
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1101346-TS825CX5DRF
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS825CX5DRF CAD Model

Description

The TS825CX5DRF is a precision shunt voltage reference from Taiwan Semiconductor. It provides a stable and accurate voltage output, making it suitable for a wide range of applications requiring a reliable voltage reference.

Applications

  • Power Supplies: Used as a reference voltage in linear regulators and switching power supplies to ensure stable output voltage.
  • Data Acquisition Systems: Provides a precise reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Instrumentation: Employed in test and measurement equipment to calibrate and maintain accuracy.
  • Battery Management Systems: Used for accurate voltage monitoring and control in battery chargers and fuel gauges.
  • Industrial Control: Provides a stable reference for control loops and feedback systems.

Features

  • High Accuracy: Offers a precise output voltage with low tolerance.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Low Output Noise: Provides a clean and stable reference voltage.
  • Wide Operating Current Range: Functions effectively with varying shunt current levels.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.

Benefits

  • Improved System Accuracy: The precise reference voltage enhances the overall accuracy of the system.
  • Enhanced Stability: The low temperature coefficient ensures consistent performance across operating conditions.
  • Reduced Noise: Low output noise minimizes errors in sensitive applications.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Cost-Effective: Provides high performance at a competitive price.

Additional Details

The TS825CX5DRF typically features a shunt voltage around 1.24V. It is designed to operate over a specified temperature range, often from -40°C to +85°C. The device's stability and low noise characteristics make it an excellent choice for demanding applications where a reliable and accurate voltage reference is essential. The datasheet contains detailed specifications, including the exact voltage tolerance, temperature coefficient, and operating current range. Consult the datasheet to determine suitability for specific application requirements.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess