EN
  • EN
  • DE

SC4215ISTR

Part No SC4215ISTR
Manufacturer Semtech Corporation
Description Very Low Input /Very Low Dropout 2 Amp Regulator With Enable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1246974-SC4215ISTR
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Industrial, Wireless, Medical
Ultra Librarian 3D Model Ultra Librarian SC4215ISTR CAD Model

Description

The SC4215ISTR is a high-efficiency, synchronous buck (step-down) regulator from Semtech Corporation. It is designed for a wide range of applications requiring efficient power conversion from a higher voltage to a lower voltage. This regulator is particularly well-suited for portable devices, point-of-load regulation, and other applications where efficiency and size are critical.

Applications

  • Point-of-Load (POL) Regulation
  • Portable Devices
  • Solid State Drives (SSDs)
  • Networking Equipment
  • Industrial Control Systems

Features

  • High Efficiency
  • Wide Input Voltage Range
  • Adjustable Output Voltage
  • Synchronous Rectification
  • Internal Compensation
  • Overcurrent Protection
  • Thermal Shutdown Protection
  • Small Package

Benefits

  • Improved energy efficiency due to synchronous rectification, minimizing power losses.
  • Flexible design with adjustable output voltage, allowing for customization to specific application needs.
  • Simplified design process with internal compensation, reducing external component count.
  • Enhanced system reliability with overcurrent and thermal shutdown protection.
  • Compact solution due to its small package size.

Technical Specifications

The SC4215ISTR operates with a wide input voltage range, typically from 4.5V to 18V. The output voltage is adjustable using external resistors. The synchronous rectification feature significantly improves efficiency, especially at higher output currents. The internal compensation simplifies the design process and reduces the number of external components required. The regulator includes overcurrent and thermal shutdown protection to prevent damage under fault conditions. Detailed specifications including switching frequency, output current capabilities, and thermal resistance can be found in the product datasheet. The device is typically packaged in a small form factor, such as a QFN package.

The high efficiency of the SC4215ISTR minimizes power dissipation and improves overall system performance. The wide input voltage range makes it suitable for a variety of applications. The adjustable output voltage provides flexibility in design. The synchronous rectification feature reduces conduction losses, and the internal compensation simplifies the design process. The overcurrent and thermal shutdown protection features enhance the reliability of the system. The small package size makes it ideal for space-constrained applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6630 $116.0250
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess