The SC454MLTRT/KO is a high-efficiency, synchronous buck regulator manufactured by Semtech Corporation. It's designed to provide a stable and regulated voltage output from a higher voltage input. This regulator is commonly used in various electronic devices to power sensitive components that require a specific voltage level.
Applications:
- Point-of-load regulation in servers and networking equipment
- Powering microprocessors and microcontrollers
- Driving FPGAs and ASICs
- Battery-powered devices
- Industrial control systems
Features:
- High efficiency: Up to 95%
- Wide input voltage range: Typically 4.5V to 20V
- Adjustable output voltage
- Synchronous rectification for improved efficiency
- Overcurrent protection
- Overvoltage protection
- Thermal shutdown
- Small package size
Benefits:
- Efficient power conversion minimizes heat generation and extends battery life
- Stable and regulated output voltage ensures reliable operation of powered components
- Protection features prevent damage to the regulator and connected devices
- Compact size allows for integration into space-constrained applications
- Adjustable output allows greater design flexibility
Additional Details:
The SC454MLTRT/KO utilizes synchronous rectification, which replaces the traditional Schottky diode with a MOSFET to reduce power losses and improve efficiency. The switching frequency is typically in the range of hundreds of kHz, allowing for the use of smaller external components. The output voltage can be adjusted using external resistors. The regulator incorporates various protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, to ensure safe and reliable operation. The package type is typically a small outline transistor (SOT) package, making it suitable for surface mount assembly. The operating temperature range is typically -40°C to +85°C. Semtech provides datasheets and application notes to assist designers in using the SC454MLTRT/KO in their applications. The /KO suffix might denote a specific packaging or manufacturing variation.