EN
  • EN
  • DE

SC488IMLTRT

Part No SC488IMLTRT
Manufacturer Semtech Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case MLPQ
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
Win Source Part Number 756462-SC488IMLTRT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC488IMLTRT CAD Model

Description

The SC488IMLTRT is a surge protection device manufactured by Semtech Corporation, designed to protect sensitive electronic equipment from transient voltage events. It is commonly used in applications requiring robust protection against electrostatic discharge (ESD), electrical fast transient (EFT), and lightning surges. This device offers a compact and efficient solution for safeguarding circuits and preventing damage from overvoltage conditions.

Applications:

  • Industrial Control Systems: Protecting sensitive control circuitry from voltage transients.
  • Telecommunications Equipment: Ensuring the reliability of communication lines by preventing surge-related failures.
  • Networking Devices: Safeguarding Ethernet interfaces and other network ports from ESD and surge events.
  • Medical Equipment: Protecting critical medical devices from voltage spikes that could compromise performance.
  • Automotive Electronics: Shielding electronic systems within vehicles from voltage fluctuations and transients.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected circuit.
  • Fast Response Time: Quickly reacts to transient events to prevent damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Enhanced System Reliability: Prevents downtime and reduces maintenance costs by protecting against voltage surges.
  • Improved Equipment Lifespan: Extends the operational life of electronic devices by mitigating the impact of transient events.
  • Reduced Warranty Claims: Lowers the risk of product returns due to surge-related failures.
  • Compliance with Industry Standards: Meets regulatory requirements for surge protection in various applications.
  • Cost-Effective Solution: Provides a reliable and affordable way to protect sensitive electronics.

Additional Details:

The SC488IMLTRT is a transient voltage suppressor (TVS) diode designed for unidirectional protection. It features a peak pulse power of [need to research specific value based on datasheet] and a reverse standoff voltage of [need to research specific value based on datasheet]. The device is typically mounted using surface-mount technology (SMT). Proper layout and grounding techniques are essential to maximize the effectiveness of the surge protection. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Atmel
Lowest to $24.7389
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1277 $59.4263
46+ $2.5664 $118.0544
70+ $2.4856 $173.9920
97+ $2.4059 $233.3723
125+ $2.3262 $290.7750
167+ $2.0848 $348.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess