EN
  • EN
  • DE

SC5205-3.6CSKTRT

Part No SC5205-3.6CSKTRT
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315739-SC5205-3.6CSKTRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC5205-3.6CSKTRT CAD Model

Description

The SC5205-3.6CSKTRT is a low dropout (LDO) linear regulator from Semtech Corporation. This regulator is designed to provide a stable 3.6V output voltage and is optimized for low quiescent current, making it ideal for battery-powered devices and other energy-sensitive applications. The device features excellent line and load regulation, ensuring a consistent output voltage under varying input voltage and load conditions.

Applications:

  • Portable Electronics: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearable devices.
  • Battery Management Systems: Providing a stable voltage rail for battery charging and monitoring circuits.
  • Wireless Communication Modules: Supplying power to RF transceivers and other wireless components in IoT devices and wireless sensors.
  • Low-Power Microcontrollers: Powering microcontrollers in energy-efficient embedded systems.
  • Sensor Applications: Providing a stable voltage source for analog and digital sensors in industrial and consumer applications.

Features:

  • Low Dropout Voltage: Ensures efficient operation even with a small difference between the input and output voltage.
  • Stable with Ceramic Capacitors: Designed to operate stably with low-ESR ceramic capacitors, minimizing the need for bulky external components.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator in case of over-temperature conditions to prevent damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.

Benefits:

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current maximizes battery life in portable devices.
  • Improved System Reliability: Built-in protection features ensure robust operation and prevent damage to the regulator and the load.
  • Reduced Solution Size: Stable operation with ceramic capacitors allows for a more compact and cost-effective design.
  • Stable Output Voltage: Provides a consistent and accurate output voltage, improving the performance of the powered device.
  • Simplified Design: The ease of use and protection features simplify the design process and reduce the risk of errors.

Additional Details:

The SC5205-3.6CSKTRT is typically available in a small surface-mount package, such as a SOT-23 or similar. Important specifications include an input voltage range (typically 2.7V to 5.5V), a fixed output voltage of 3.6V, and a maximum output current typically between 150mA and 300mA. The operating temperature range usually spans from -40°C to +85°C. It is essential to consult the specific datasheet for detailed specifications and application guidelines for optimal performance. The 'TRT' suffix likely indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess