EN
  • EN
  • DE

SFC05C-1.TC

Part No SFC05C-1.TC
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 318860-SFC05C-1.TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFC05C-1.TC CAD Model

Description

The SFC05C-1.TC, manufactured by Semtech Corporation, is a surge protection device designed to protect electronic equipment from transient voltage events. This component is essential in applications where overvoltage conditions can damage or disrupt the functionality of downstream circuits. As part of Semtech's surge protection solutions, the SFC05C-1.TC offers robust protection against electrical surges induced by lightning strikes, inductive load switching, and electrostatic discharge (ESD).

Applications:

  • Telecommunications Equipment: Protecting telephone lines, modems, and network interfaces from voltage surges.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), sensors, and other control devices in industrial environments.
  • Power Supplies: Providing surge protection for AC/DC and DC/DC power supplies.
  • Consumer Electronics: Protecting sensitive components in televisions, set-top boxes, and audio equipment.
  • Security Systems: Ensuring the reliable operation of alarm systems, surveillance cameras, and access control systems.

Features:

  • Low Clamping Voltage: Provides effective surge protection by limiting the voltage across protected circuits.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage to sensitive components.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Enhanced System Reliability: Prevents damage from voltage surges, ensuring continuous operation of electronic equipment.
  • Reduced Downtime: Minimizes equipment failures and downtime due to surge events.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from overvoltage stress.
  • Cost Savings: Reduces the need for repairs and replacements of damaged equipment.
  • Increased Safety: Protects users and equipment from electrical hazards associated with voltage surges.

The SFC05C-1.TC is typically a transient voltage suppression (TVS) diode or similar device, depending on the exact specifications. It is designed to clamp transient voltages to a safe level, thereby protecting downstream circuitry. Detailed specifications, such as clamping voltage, surge current capability, and operating temperature range, should be consulted in the manufacturer's datasheet to ensure appropriate application. The Semtech datasheet provides information needed for design and implementation. It’s construction materials and packaging are designed to be reliable within the specified operating temperature ranges. It is important to refer to the manufacturer's datasheet to verify compliance and suitability for the specific application.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess