EN
  • EN
  • DE

SRDA3.3-6

Part No SRDA3.3-6
Manufacturer Semtech Corporation
Catalog Electronic Wholesale
Description RailClamp® Low Capacitance TVS Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1258737-SRDA3.3-6
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Industrial
Ultra Librarian 3D Model Ultra Librarian SRDA3.3-6 CAD Model

Description

The SRDA3.3-6 is a transient voltage suppression (TVS) diode array from Semtech Corporation, designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage surges. It is specifically designed for applications that require robust protection against transient voltage events.

Applications:

  • USB Ports: Protection for USB data lines and power lines in computers, peripherals, and mobile devices.
  • Ethernet Ports: Protection for Ethernet data lines in network interfaces and devices.
  • HDMI Ports: Protection for HDMI data lines in TVs, monitors, and multimedia devices.
  • RS-232/RS-485 Interfaces: Protection for serial communication lines in industrial equipment and control systems.
  • General I/O Protection: Used to protect various input/output lines in electronic circuits.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage surge seen by the protected components.
  • Low Capacitance: Minimizes signal distortion and data loss in high-speed data lines.
  • ESD Protection: Protects against electrostatic discharge events.
  • EFT Protection: Protects against electrical fast transients.
  • Small Package: Compact package size allows for easy integration into space-constrained applications.

Benefits:

  • Reliable Protection: Ensures robust protection against transient voltage events.
  • Improved System Reliability: Enhances the overall reliability of electronic systems.
  • Reduced Downtime: Minimizes the risk of damage from transient voltage events.
  • Easy to Use: Simple to integrate into various circuit designs.
  • Cost-Effective: Provides a reliable and affordable protection solution.

Additional Details:

The SRDA3.3-6 is designed to protect up to six lines. It features a typical breakdown voltage of around 3.6V and a clamping voltage of approximately 6V during a surge event. Its low capacitance (typically less than 1 pF) ensures minimal signal degradation in high-speed data transmission lines. The device is compliant with industry standards for ESD protection (e.g., IEC 61000-4-2) and EFT protection (e.g., IEC 61000-4-4). It is available in a small surface-mount package, such as an SOT-23-6 or similar, making it easy to incorporate into compact designs. The operating temperature range is typically from -40°C to +125°C. This TVS diode array is widely used in consumer electronics, industrial equipment, and automotive systems to protect sensitive electronic components from damage due to transient voltage events, improving overall system robustness and reliability.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8605 $50.1865
32+ $3.1676 $101.3632
49+ $3.0686 $150.3614
68+ $2.9696 $201.9328
88+ $2.8706 $252.6128
117+ $2.5737 $301.1229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess