EN
  • EN
  • DE

STF203-22.TCT

Part No STF203-22.TCT
Manufacturer Semtech Corporation
Catalog TVS - Mixed Technology
Description TVS USB 22OHM RES 5.25V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Technology Mixed Technology
Number of Circuits 4
Applications General Purpose
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 031178-STF203-22.TCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF203-22.TCT CAD Model

Description

The STF203-22.TCT is a transient voltage suppressor (TVS) diode manufactured by Semtech Corporation. This component is engineered to safeguard sensitive electronic circuits against voltage spikes caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. Its low clamping voltage and rapid response time make it suitable for protecting high-speed data lines and sensitive electronic components.

Applications

  • Smartphones and Tablets: Protection of I/O ports, charging circuits, and display interfaces from ESD.
  • Wearable Devices: Surge protection for data lines and power inputs in smartwatches and fitness trackers.
  • High-Speed Data Interfaces: Safeguarding USB 3.0/3.1, HDMI, and DisplayPort interfaces in computers and peripherals.
  • Automotive Electronics: Protection of communication buses (CAN, LIN) and sensor interfaces in vehicles.
  • Industrial Equipment: Surge protection for control lines and communication ports in PLCs and industrial controllers.

Features

  • Low Clamping Voltage: Efficiently limits voltage overshoot, providing excellent protection.
  • Fast Response Time: Quickly reacts to transient events, minimizing the risk of damage to protected circuitry.
  • Low Capacitance: Minimizes signal degradation in high-speed data transmission.
  • Compact Package: Available in small surface-mount packages (e.g., SOT-23, SOD-323) for space-saving designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced System Robustness: Protects electronic components from damaging voltage transients, leading to improved system reliability.
  • Reduced Field Failures: Prevents equipment failures caused by ESD and surge events, minimizing warranty claims and repair costs.
  • Extended Product Lifespan: Increases the longevity of electronic devices by protecting them from electrical stress.
  • Improved Data Integrity: Prevents data corruption caused by transient events in high-speed data lines.
  • Compliance with Safety Standards: Helps meet industry standards for ESD immunity and surge protection.

Specifications

The STF203-22.TCT typically features a reverse standoff voltage of 22V, peak pulse power in the hundreds of watts (dependent on test waveform), and a low dynamic resistance. Consult the manufacturer's datasheet for specific values. Package options commonly include SOT-23 and similar small-form-factor packages. The device is generally designed to protect up to three I/O lines, with low leakage to ensure minimal power consumption and high reliability.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6245 $53.0825
200+ $0.5124 $102.4800
305+ $0.4964 $151.4020
420+ $0.4804 $201.7680
540+ $0.4644 $250.7760
725+ $0.4164 $301.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess