EN
  • EN
  • DE
  • IT

SX1261DVK1BAS

Part No SX1261DVK1BAS
Manufacturer Semtech Corporation
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Semtech Corporation
Series LoRa™
Package Bulk
Type Transceiver; LoRa® (LoRaWAN™)
For Use With/Related Products SX1261
Supplied Contents Board(s)
Base Product Number SX1261
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A991B4
HTSUS 8517.62.0090
Win Source Part Number 1283502-SX1261DVK1BAS
Ultra Librarian 3D Model Ultra Librarian SX1261DVK1BAS CAD Model

Description

The SX1261DVK1BAS is a Development Kit designed to evaluate the Semtech SX1261 Sub-GHz Radio Transceiver. This kit provides a comprehensive platform for developers to assess the performance and capabilities of the SX1261 in various applications, including long-range communication and IoT devices. It allows for easy configuration, testing, and debugging of wireless systems.

Applications

  • LoRaWAN End-Devices: Prototyping and testing LoRaWAN-compliant devices.
  • Automatic Meter Reading (AMR): Evaluation of wireless communication for smart meters.
  • Remote Control Systems: Developing and testing long-range remote control applications.
  • Wireless Sensor Networks (WSN): Prototyping wireless sensor networks for environmental monitoring and industrial automation.

Features

  • SX1261 Sub-GHz Transceiver: Equipped with the Semtech SX1261 Sub-GHz Radio Transceiver.
  • SMA Connector: Includes an SMA connector for antenna connection.
  • USB Interface: Provides a USB interface for communication with a computer.
  • Software Support: Supported by Semtech's development tools and software libraries.
  • Multiple Configuration Options: Offers flexible configuration options for various operating parameters.

Benefits

  • Accelerated Development: Simplifies and speeds up the development process with a ready-to-use platform.
  • Precise Performance Evaluation: Enables accurate measurement of key performance parameters.
  • Reduced Risk: Helps identify and resolve potential design issues early.
  • Simplified Integration: Facilitates the integration of the SX1261 into various wireless systems.

The SX1261DVK1BAS Development Kit provides a complete platform for evaluating the Semtech SX1261 Sub-GHz Radio Transceiver. This transceiver is designed for long-range communication and low-power applications, making it ideal for IoT devices and wireless sensor networks. The kit allows developers to easily configure and test the SX1261 in various operating modes, including LoRa mode. The USB interface allows for easy communication with a computer, and the software support provides a comprehensive toolchain for code development, debugging, and RF performance analysis. The SMA connector allows for connecting an external antenna, enabling flexibility in antenna selection and placement. The kit is designed to provide a fast and efficient way to prototype and evaluate wireless solutions based on the Semtech SX1261.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qualcomm
QCC3026 DEV KIT
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess