EN
  • EN
  • DE

USBLC6-4

Part No USBLC6-4
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Description Very low capacitance ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 095056-USBLC6-4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices, Safety
Ultra Librarian 3D Model Ultra Librarian USBLC6-4 CAD Model

Description

The USBLC6-4 is a highly integrated transient voltage suppressor (TVS) diode array from Semtech Corporation, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is specifically designed for USB interfaces, providing robust protection for data lines and power lines.

Applications

  • USB 2.0 & 3.0 Data Line Protection: Effectively safeguards USB data lines in various devices.
  • HDMI Ports: Protects HDMI interfaces from ESD strikes.
  • Ethernet Ports: Provides transient voltage protection for Ethernet ports.
  • Laptop Computers: Used to protect sensitive circuitry within laptops.
  • Desktop Computers: Offers ESD protection for desktop computer ports.
  • Mobile Phones: Protects the internal electronics of mobile phones.
  • Tablets: Ensures the longevity and reliability of tablet interfaces.
  • External Hard Drives: Safeguards the data and power interfaces of external hard drives.

Features

  • Low Clamping Voltage: Minimizes stress on protected components during transient events.
  • Low Dynamic Resistance: Provides fast response to transient events.
  • ESD Protection: Exceeds IEC 61000-4-2 (ESD) requirements, providing ±15kV air discharge and ±8kV contact discharge protection.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • Low Leakage Current: Minimizes power consumption in the protected system.
  • Pb-Free and RoHS Compliant: Meets environmental regulations.
  • Halogen-Free: Further enhances environmental compliance.

Benefits

  • Enhanced System Reliability: Protects sensitive components from ESD and transient voltage threats, increasing overall system reliability.
  • Reduced Field Failures: Minimizes the risk of component damage and system failures due to ESD events.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from damaging transient voltages.
  • Simplified Design: Provides a single-package solution for protecting multiple lines, simplifying circuit board layout.
  • Cost-Effective Protection: Offers a cost-effective solution for implementing robust ESD protection.

Additional Details

The USBLC6-4 features a typical clamping voltage of around 6V during an ESD event. It is available in a small form factor package, such as a SOT-23 or similar, making it suitable for high-density PCB layouts. The device is designed to handle multiple ESD strikes without degradation in performance, ensuring long-term reliability. The USBLC6-4's low capacitance makes it suitable for high-speed data lines, minimizing signal degradation.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess