EN
  • EN
  • DE

ZM4734

Part No ZM4734
Manufacturer Semtech Corporation
Catalog Electronic Wholesale
Description SILICON PLANAR POWER ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1283005-ZM4734
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZM4734 CAD Model

Description

The ZM4734 is a Zener diode manufactured by Semtech Corporation. Zener diodes are semiconductor devices that allow current to flow in the reverse direction when the voltage reaches a specific breakdown voltage. They are commonly used for voltage regulation and protection circuits.

Applications:

  • Voltage Regulation: Used to maintain a constant voltage in electronic circuits.
  • Overvoltage Protection: Employed to protect sensitive components from voltage spikes.
  • Clipping Circuits: Utilized to limit the voltage swing of a signal.
  • Reference Voltage Sources: Used to create stable reference voltages.

Features:

  • Precise Breakdown Voltage: Provides a well-defined voltage at which the diode begins to conduct in reverse.
  • Low Dynamic Impedance: Ensures stable voltage regulation with varying current.
  • Small Package Size: Allows for compact circuit designs.
  • High Reliability: Offers stable performance over a wide temperature range.

Benefits:

  • Stable Voltage: Provides a constant voltage output, even with variations in input voltage or load current.
  • Circuit Protection: Prevents damage to sensitive components from overvoltage conditions.
  • Simplified Design: Simplifies the design of voltage regulation circuits.
  • Improved Performance: Enhances the performance and reliability of electronic devices.

Additional Details:

Zener diodes like the ZM4734 are characterized by their Zener voltage (Vz), which is the reverse voltage at which the diode breaks down and begins to conduct. Other important parameters include the Zener impedance, which affects the voltage regulation performance, and the power dissipation, which determines the maximum current the diode can handle. Semtech Corporation is a well-known manufacturer of semiconductor devices, and their Zener diodes are widely used in various electronic applications requiring stable voltage regulation and protection. The selection of a Zener diode depends on the specific voltage and current requirements of the circuit.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Semtech Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
STMicroelectronics
Need more? Email Us
Altera
Need more? Email Us
Atmel
Lowest to $24.7389
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,850+ $0.0300 $115.5000
5,770+ $0.0300 $173.1000
8,000+ $0.0289 $231.2000
10,420+ $0.0277 $288.6340
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,085 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess