The ZM4739 is a Zener diode manufactured by Semtech Corporation. It's designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. Zener diodes are used to maintain a constant voltage level, protecting sensitive components from overvoltage conditions.
Applications
- Voltage regulation in power supplies
- Overvoltage protection for sensitive circuits
- Clipping circuits
- Reference voltage generation
- Transient voltage suppression (TVS)
Features
- Zener diode: Provides voltage regulation and overvoltage protection.
- Precise voltage regulation: Maintains a constant voltage level under varying current conditions.
- Fast response time: Quickly reacts to voltage transients.
- Low leakage current: Minimizes power losses.
- Small package size: Suitable for compact designs.
- RoHS compliant: Meets environmental regulations.
Benefits
- Enhanced circuit protection: Prevents damage from overvoltage conditions and voltage transients.
- Stable voltage reference: Provides a reliable voltage reference for precision circuits.
- Improved system reliability: Protects against voltage-related failures, extending the lifespan of electronic devices.
- Simplified circuit design: Easy to implement in various voltage regulation and protection schemes.
- Cost-effective solution: Provides reliable protection at a competitive price.
Additional Details
The ZM4739 typically comes in a surface-mount package (e.g., SOD-123). Key specifications include the Zener voltage (VZ), Zener test current (IZT), and power dissipation (PD). The Zener voltage tolerance is an important parameter to consider when selecting a Zener diode for a specific application. It is important to consult the datasheet for detailed electrical characteristics and application guidelines.
Proper heatsinking may be required to keep the junction temperature within its specified limits, especially at higher power levels. The diode's reverse leakage current should also be considered, particularly in low-power applications.