EN
  • EN
  • DE

ZMM2V4

Part No ZMM2V4
Manufacturer Semtech Corporation
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Semtech Corporation
Win Source Part Number 417952-ZMM2V4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM2V4 CAD Model

Description

The ZMM2V4 is a Zener diode manufactured by Semtech Corporation. It is designed to provide precise voltage regulation and transient voltage suppression in various electronic applications. This diode is housed in a compact SOD-80 (MiniMELF) package, making it suitable for high-density PCB layouts and automated assembly processes. The ZMM2V4 is commonly used to protect sensitive components from voltage spikes and maintain a stable voltage level in circuits.

Applications:

  • Voltage Regulation: Stabilizing voltage levels in power supplies and electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting voltage to a specific level to prevent damage to downstream components.
  • Overvoltage Protection: Safeguarding circuits from excessive voltage conditions.
  • Reference Voltage Generation: Providing a stable reference voltage for measurement and control circuits.

Features:

  • SOD-80 (MiniMELF) Package: Compact size for space-constrained applications.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying load conditions.
  • High Surge Current Capability: Robust protection against transient voltage events.
  • Tight Tolerance on Zener Voltage: Provides precise voltage regulation.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Precise Voltage Regulation: The ZMM2V4 maintains a stable and accurate voltage, ensuring consistent performance of the circuit.
  • Effective Transient Suppression: Protects sensitive components from damage due to voltage surges and spikes, enhancing system reliability.
  • Compact Design: The SOD-80 package allows for space-saving designs, making it suitable for high-density PCB layouts.
  • Easy Assembly: The MiniMELF package is designed for automated assembly processes, reducing manufacturing costs and improving production efficiency.
  • High Reliability: Ensures long-term stability and reliability of the diode.

Additional Details:

The ZMM2V4 has a Zener voltage (Vz) of approximately 2.4V. The power dissipation is typically around 500mW. It operates within a temperature range of -65°C to +150°C, making it suitable for a wide range of operating environments. The forward voltage drop is low, typically around 0.9V. This diode is commonly used in consumer electronics, industrial equipment, and automotive applications where reliable voltage regulation and transient protection are essential.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9,095+ $0.0055 $50.0225
21,740+ $0.0046 $100.0040
34,095+ $0.0044 $150.0180
46,515+ $0.0043 $200.0145
60,980+ $0.0041 $250.0180
81,085+ $0.0037 $300.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360,830 pieces
MOQ: 9095 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess