EN
  • EN
  • DE

ZMM5252

Part No ZMM5252
Manufacturer Semtech Corporation
Catalog Electronic Wholesale
Description SILICON PLANAR POWER ZENER DIODES 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1283113-ZMM5252
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM5252 CAD Model

Description

The ZMM5252 is a Zener diode manufactured by Semtech Corporation. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode is part of the ZMM52xx series, known for its reliability and performance in providing stable reference voltages and protecting sensitive components.

Applications:

  • Voltage Regulation: Maintaining a constant voltage in power supplies, instrumentation, and control circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes caused by ESD, inductive load switching, or lightning.
  • Overvoltage Protection: Clamping the voltage to a safe level to prevent damage to circuits.
  • Reference Voltage Generation: Providing a stable voltage reference for analog circuits, such as voltage comparators and ADCs.
  • Clipping Circuits: Shaping waveforms by limiting voltage peaks and troughs.

Features:

  • High Surge Current Capability: Ability to withstand large surge currents without degradation or failure.
  • Sharp Breakdown Voltage: Provides precise voltage regulation with a well-defined Zener voltage.
  • Low Leakage Current: Minimizes current leakage in the reverse direction, improving circuit efficiency.
  • Surface Mount Device (SMD): Suitable for automated assembly processes and compact designs.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards for lead-free components.

Benefits:

  • Reliable Voltage Regulation: Ensures a stable and consistent voltage supply, improving circuit performance and stability.
  • Effective Transient Voltage Suppression: Protects sensitive electronic components from damage due to voltage transients.
  • Improved Circuit Reliability: Enhances the overall reliability and lifespan of electronic circuits.
  • Simplified Circuit Design: Streamlines circuit design by providing a pre-defined voltage reference or protection mechanism.
  • Cost-Effective Protection: Provides a cost-efficient solution for voltage regulation and protection in various applications.

Additional Details:

The ZMM5252 has a nominal Zener voltage of 24 Volts. Its power dissipation is typically 500mW. The diode is commonly available in a SOD-80 or similar small outline package for surface mounting. Key specifications include forward voltage, reverse leakage current, and dynamic resistance. This diode is frequently used in consumer electronics, industrial control systems, and automotive electronics where voltage regulation and transient protection are essential.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qualcomm
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3384 $59.2200
420+ $0.2772 $116.4240
645+ $0.2691 $173.5695
890+ $0.2599 $231.3110
1,150+ $0.2518 $289.5700
1,540+ $0.2252 $346.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess