EN
  • EN
  • DE

67F060-0382

Part No 67F060-0382
Manufacturer Sensata-Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 60DEG C NO TO220-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
Mfr Sensata-Airpax
Series 6700
Package Tube
Product Status Active
Circuit SPST-NO
Switching Temperature 140°F (60°C)
Reset Temperature 104°F (40°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Type Through Hole
Package / Case TO-220-2
Base Product Number 67F060
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
California Prop 65 Warning Information
Win Source Part Number 856946-67F060-0382
Ultra Librarian 3D Model Ultra Librarian 67F060-0382 CAD Model

Description

The 856946-67F060-0382 is a mechanical thermostat temperature sensor designed for precise temperature sensing and control.

  • Series: 6700
  • Manufacturer: Sensata-Airpax
  • Circuit: SPST-NO
  • Termination: PC pin
  • Mounting: Through-hole
  • Switching Temperature: 140°F (60°C)
  • Reset Temperature: 104°F (40°C)
  • Tolerance: ±9°F (±5°C)
  • Switching Cycle Rating: 20,000 cycles
  • Current Rating (DC): 0.5A @ 48V
  • Package: TO-220-2
  • Packaging: Tube
  • Standard Package Quantity: 500 pieces
  • MSL Level: 1
  • HTSUS: 8536.50.9065
  • Base Product Number: 67F060
  • Product Status: Active
  • Warning: California Prop 65

You May Also Be Interested in

Kemet
THERMOSTAT 130DEG C SPST-NC MOD /
Need more? Email Us
Honeywell
THERMOSTAT 150DEG C SPST-NC CYL /
Need more? Email Us
Sensata-Airpax
THERMOSTAT 85DEG C SPST-NO 8DIP
Need more? Email Us
Cantherm
THERMOSTAT 95DEG C SPST-NC 2SIP
Need more? Email Us
Sensata Technologies/Airpax
THERMOSTAT 85 DEG NC TO-220
Lowest to $8.3571
Sensata-Airpax
THERMOSTAT 115DEG C NC TO220-2 / Thermostat 240°F (115°C) SPST-NC TO-220-2 PC Pins
Need more? Email Us
Sensata-Airpax
THERMOSTAT 75DEG C NO TO220-2
Need more? Email Us
Sensata Technologies/Airpax
THERMOSTAT 65 DEG NC TO-220
Lowest to $1.1100
Honeywell
THERMOSTAT SPST-NC CYLINDER QC /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8424 $61.5816
21+ $5.6142 $117.8982
32+ $5.4388 $174.0416
44+ $5.2633 $231.5852
57+ $5.0879 $290.0103
76+ $4.5616 $346.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess