EN
  • EN
  • DE

66F055-0067

Part No 66F055-0067
Manufacturer Sensata Technologies/Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 55 DEG NO 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sensata Technologies/Airpax
Status Active
Circuit SPST-NO
Switching Temperature 131°F (55°C)
Reset Temperature 86°F (30°C)
Current Rating - AC 1A (120V)
Current Rating - DC 1A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 25K
Termination Style PC Pins
Mounting Through Hole
Dimension 8-DIP (0.300", 7.62mm), 4 Leads
Win Source Part Number 135544-66F055-0067
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 66F055-0067 CAD Model

Description

Product Description

The 66F055-0067 is an innovative component that combines cutting-edge technology with ease of use, ensuring superior functionality.

Applications

  • Renewable energy systems
  • IoT devices
  • Networking equipment
  • Control systems

Features and Benefits

  • Innovative Design: Integrates the latest advancements in technology.
  • High Efficiency: Known for its efficient energy consumption and excellent performance.
  • Ease of Integration: Facilitates straightforward incorporation into various systems.

Additional Details

The 66F055-0067 stands out with its blend of modern technology and user-centric design, making it an indispensable component for forward-thinking projects.

You May Also Be Interested in

Others
Lowest to $0.6145
Sensata-Airpax
THERMOSTAT 115DEG C NC TO220-2 / Thermostat 240°F (115°C) SPST-NC TO-220-2 PC Pins
Need more? Email Us
Honeywell
THERMOSTAT SPST-NC CYLINDER QC /
Need more? Email Us
Honeywell
COMMERCIAL THERMOSTAT /
Need more? Email Us
Sensata Technologies/Airpax
THERMOSTAT 85 DEG NC TO-220
Lowest to $8.3571
Honeywell
THERMOSTAT MODULE SOLDER LUG /
Need more? Email Us
Cantherm
THERMOSTAT 65DEG C SPST-NC CYL /
Need more? Email Us
Honeywell
THERMOSTAT 24DEG C SPST-NC CYL /
Need more? Email Us
Honeywell
THERMOSTAT CYLINDER SOLDER LUG /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess