EN
  • EN
  • DE

67F045

Part No 67F045
Manufacturer Sensata Technologies/Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 45 DEG NO TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sensata Technologies/Airpax
Status Active
Circuit SPST-NO
Switching Temperature 113°F (45°C)
Reset Temperature 68°F (20°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Through Hole
Dimension TO-220-2
Win Source Part Number 1006733-67F045
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 67F045 CAD Model

Description

The Sensata Technologies/Airpax 1006733-67F045 is a single pole single throw normally open circuit thermal switch.

  • Switching Temperature: 113°F (45°C)
  • Reset Temperature: 68°F (20°C)
  • Tolerance: ±9°F (±5°C)
  • Temperature Range: Extended
  • Switching Cycle: 20K (Max)
  • Current Rating (DC): 0.5A (48V)
  • Termination Style: PC Pins
  • Mounting: Through Hole
  • Supply and Demand: Balanced

You May Also Be Interested in

Honeywell
THERMOSTAT 91DEG C SPST-NC CYL
Need more? Email Us
Kemet
THERMOSTAT 40DEG C SPST-NC MOD
Lowest to $7.5780
Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Need more? Email Us
Cantherm
THERMOSTAT 95DEG C SPST-NC 2SIP
Need more? Email Us
Honeywell
THERMOSTAT 150DEG C SPST-NC CYL /
Need more? Email Us
Sensata-Airpax
THERMOSTAT 115DEG C NO TO220-2
Lowest to $9.1363
Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Lowest to $34.3404
Kemet
THERMOSTAT 40DEG C SPST-NO MODUL
Lowest to $8.0379
Honeywell
COMMERCIAL THERMOSTAT /
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8055 $61.2495
21+ $5.5841 $117.2661
33+ $5.4096 $178.5168
45+ $5.2351 $235.5795
58+ $5.0605 $293.5090
77+ $4.5371 $349.3567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess