EN
  • EN
  • DE

AP12-1-62-103

Part No AP12-1-62-103
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breaker Magnetic Circuit Protectors 2Pole 10A 240VAC 4-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 10 A
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Panel
Number of Poles 2
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Voltage Rating (AC) 240 V
Win Source Part Number 1042546-AP12-1-62-103
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP12-1-62-103 CAD Model

Description

The Sensata Technologies/Airpax AP12-1-62-103 is a circuit protection accessory that has a current rating of 10A and is designed for panel mounting.

  • Current Rating: 10A
  • Mounting Type: Panel Mount
  • Number of Poles: 2
  • Voltage Rating (AC): 240V

You May Also Be Interested in

AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874
Eaton Bussmann
MARKING TAB/CIRCUIT MARKERS
Need more? Email Us
Littelfuse Inc.
PINK CABLE SEAL 16MM2
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Schneider Electric
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 SLOT
Need more? Email Us
Eaton Bussmann
FUSEHOLDER CAP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess