EN
  • EN
  • DE

SHT30-DIS

Part No SHT30-DIS
Manufacturer Sensirion AG
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sensirion AG
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837498-SHT30-DIS
Ultra Librarian 3D Model Ultra Librarian SHT30-DIS CAD Model

Description

The SHT30-DIS is a high-accuracy digital humidity and temperature sensor manufactured by Sensirion. It is part of the SHT3x series, known for its reliability, precision, and ease of integration. This sensor is designed for a wide range of environmental monitoring and control applications.

Applications

  • HVAC (Heating, Ventilation, and Air Conditioning) systems
  • Home appliances (e.g., refrigerators, air purifiers)
  • Weather stations
  • Data loggers
  • Industrial process control
  • Agriculture monitoring
  • Medical devices

Features

  • Fully calibrated and linearized digital output
  • High accuracy: ±0.2 °C for temperature and ±2% RH for relative humidity (typical)
  • Wide operating range: -40 °C to +125 °C and 0% RH to 100% RH
  • I2C interface for easy communication with microcontrollers
  • Supply voltage: Typically 2.4 V to 5.5 V
  • Low power consumption
  • Small form factor
  • Reflow solderable

Benefits

  • Precise measurements: Provides accurate temperature and humidity readings for reliable environmental monitoring.
  • Easy integration: Digital output and standard I2C interface simplify integration into existing systems.
  • Wide operating range: Suitable for a broad range of environmental conditions.
  • Low power consumption: Ideal for battery-powered applications.
  • Robust performance: Resistant to condensation and other environmental factors.
  • Cost-effective: Offers excellent performance at a competitive price.

Additional Details

The SHT30-DIS sensor utilizes a capacitive humidity sensing element and a bandgap temperature sensor. It includes integrated signal processing to provide fully calibrated digital outputs. The sensor is available in a small SMD package, making it easy to integrate into compact designs. Sensirion provides comprehensive datasheets, application notes, and software libraries to support the use of the SHT30-DIS sensor. The SHT30-DIS is a single chip relative humidity and temperature multi-sensor module containing a digital core.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2081 $60.4050
120+ $0.9910 $118.9200
185+ $0.9610 $177.7850
250+ $0.9298 $232.4500
325+ $0.8986 $292.0450
430+ $0.8062 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess