EN
  • EN
  • DE

G4218

Part No G4218
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - Color
Description LED GREEN 525NM WTR CLR SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Seoul Semiconductor Inc.
Packaging Reel - TR
Status Active
Color Green
Wavelength 525nm (Typ)
Current - Test 350mA
Forward Voltage 3.25V
Lumens/Watt @ Current - Test 62 lm/W
Current - Max 1A
Flux @ Current/Temperature - Test 70 lm (Typ)
Temperature - Test 25°C
Viewing Angle 130°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.208" (5.28mm)
Thermal Resistance of Package 8°C/W
Win Source Part Number 266156-G4218
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G4218 CAD Model

Description

The Seoul Semiconductor Inc. G4218 is a medium popularity electronic component commonly used in optoelectronic applications.

  • Supply and Demand: Balanced
  • Manufacturer: Seoul Semiconductor Inc.
  • Win Source Part Number: 266156
  • Type: Green surface-mount device (SMD) LED
  • Wavelength: 525nm (typical)
  • Viewing Angle: 130 degrees
  • Thermal Resistance: 8 degrees Celsius per watt
  • Maximum Forward Current: 1A
  • Forward Voltage: 3.25V
  • Typical Luminous Flux: 70 lumens @ 350mA, 25 degrees Celsius
  • Typical Luminous Efficacy: 62 lumens per watt @ 350mA

You May Also Be Interested in

CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0851
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Everlight Electronics Co Ltd
LED SHWO AMBER 589NM SMD
Need more? Email Us
Lumileds
RED
Lowest to $1.6299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess