EN
  • EN
  • DE

SSC-THBFR411

Part No SSC-THBFR411
Manufacturer Seoul Semiconductor
Catalog Electronic Wholesale
Description CHIP LED DEVICE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Seoul Semiconductor
Win Source Part Number 1259171-SSC-THBFR411
Manufacturer Homepage www.seoulsemicon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSC-THBFR411 CAD Model

Description

The SSC-THBFR411 is a high-power, surface-mount LED manufactured by Seoul Semiconductor. It's designed for applications requiring high brightness and reliable performance. This LED utilizes advanced chip technology and packaging to deliver efficient light output and long operational life.

Applications

  • Automotive lighting: Including daytime running lights (DRL), headlights, and signal lights.
  • High-bay industrial lighting: For warehouses, factories, and other large indoor spaces.
  • Outdoor area lighting: Such as streetlights, parking lot lights, and floodlights.
  • Specialty lighting: Including horticultural lighting and UV curing systems.
  • Signage and displays: For illuminating large-format signs and digital displays.

Features

  • High luminous flux: Delivers a significant amount of light output for its size.
  • Wide viewing angle: Provides uniform light distribution across a large area.
  • Long lifespan: Offers extended operational life, reducing maintenance costs.
  • Low thermal resistance: Facilitates efficient heat dissipation, ensuring stable performance.
  • Surface-mount package: Allows for easy integration into automated assembly processes.
  • RoHS compliant: Environmentally friendly, meeting hazardous substance restrictions.

Benefits

  • Energy efficiency: High luminous efficacy reduces energy consumption and operating costs.
  • Improved visibility: High brightness enhances visibility in various lighting applications.
  • Reduced maintenance costs: Long lifespan minimizes the need for frequent replacements.
  • Enhanced system reliability: Low thermal resistance ensures stable performance even at high operating temperatures.
  • Simplified manufacturing: Surface-mount package facilitates efficient assembly.

Additional Details

The SSC-THBFR411's exact specifications, such as luminous flux, forward voltage, and color temperature, will vary depending on the specific binning and manufacturing process. Always refer to the datasheet for the specific part number to determine the precise performance characteristics. Proper thermal management is crucial for ensuring the long-term reliability of this LED. Use appropriate heat sinks and thermal interface materials to dissipate heat effectively. Driving the LED with a constant current source is highly recommended to maintain consistent brightness and prevent damage.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess