EN
  • EN
  • DE

WH104-C

Part No WH104-C
Manufacturer Seoul Semiconductor
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color White 2-Pin Chip LED T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Lens Style Rectangular
Mount Surface Mount
Number of LEDs 1
Number of Pins 2
Packaging Tape & Reel
RoHS Compliant
Viewing Angle 160 °
Win Source Part Number 1213764-WH104-C
Categories Optics - LEDs - Light Pipes
Manufacturer Seoul Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WH104-C CAD Model

Description

The WH104-C is an LED light pipe manufactured by Seoul Semiconductor.

  • Lens Style: Rectangular
  • Color: White
  • Viewing Angle: 160°
  • Number of Pins: 2
  • Alternative Parts: WH104C
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes

You May Also Be Interested in

Visual Communications Company - VCC
LIGHT PIPE ROUND 4MM CLEAR / LED Light Pipe Round Vertical Clear Rigid
Need more? Email Us
Rohm Semiconductor
EXCELED SERIES CHIP LED: ROHM'S / Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Lowest to $0.0573
Rohm Semiconductor
LED Uni-Color Green 563nm 2-Pin T-1 Bulk
Need more? Email Us
Rohm Semiconductor
Led, Red, 100Mcd, 630Nm Rohs Compliant: Yes
Lowest to $0.0895
Rohm Semiconductor
LED YELLOW CLEAR 1006 SMD / Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Lowest to $0.0961
Rohm Semiconductor
Lowest to $0.3442
Rohm Semiconductor
Led, 0805, Red, 2.5MCD, 620NM
Lowest to $0.2911
OSRAM Opto Semiconductors Inc.
EMITTER IR / Infrared (IR) Emitter 950nm 2.9V 1.5A 224mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.7316
Rohm Semiconductor
LED SML COOL WHITE 5000K 4SMD / LED Lighting series White, Cool 5000K 3.9V 90mA 2-SMD, Flat Lead
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess