EN
  • EN
  • DE

SG2001-1.8XN5

Part No SG2001-1.8XN5
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 319498-SG2001-1.8XN5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2001-1.8XN5 CAD Model

Description

The SG2001-1.8XN5 is a voltage detector manufactured by SG Micro Corp. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This particular model has a threshold voltage of 1.8V.

Applications:

  • Microcontroller Reset Circuits: Ensuring proper reset of microcontrollers during power-up and brown-out conditions.
  • Battery Monitoring: Detecting low battery conditions in portable devices.
  • Power Supply Monitoring: Supervising the output voltage of power supplies to prevent malfunctions.
  • Real-Time Clock (RTC) Backup: Maintaining RTC functionality during power failures.
  • Memory Protection: Protecting data in memory by triggering a reset when voltage drops below a safe level.

Features:

  • Precision Voltage Detection: Accurate monitoring of voltage levels.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Small Package Size: Suitable for space-constrained applications.
  • Open-Drain Output: Flexible output configuration for various circuit designs.
  • Wide Operating Temperature Range: Reliable performance in diverse environments.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to voltage drops.
  • Extended Battery Life: Low supply current extends the operational time of battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Enhanced Data Integrity: Protects data in memory from corruption during power failures.
  • Cost-Effective Solution: Provides essential voltage monitoring functionality at a competitive price.

This voltage detector is typically used in applications where it is crucial to ensure that the supply voltage remains within a safe operating range. The open-drain output allows for easy integration with various microcontrollers and other digital circuits. The small package size makes it suitable for portable devices and other applications where board space is limited.

Technical Specifications:

  • Threshold Voltage: 1.8V
  • Supply Voltage Range: Typically 1.6V to 5.5V (Consult datasheet for exact range)
  • Supply Current: Typically in the μA range (Consult datasheet for exact value)
  • Output Type: Open-Drain
  • Package: SOT-23 or similar small outline package
  • Operating Temperature Range: -40°C to +85°C (Consult datasheet for exact range)

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess