EN
  • EN
  • DE

SGM2019-1.2YC5G

Part No SGM2019-1.2YC5G
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837297-SGM2019-1.2YC5G
Ultra Librarian 3D Model Ultra Librarian SGM2019-1.2YC5G CAD Model

Description

The SGM2019-1.2YC5G is a low-power, low-dropout (LDO) linear regulator from SG Micro Corp. It's designed to provide a stable 1.2V output, making it suitable for various applications where a regulated voltage supply is crucial. Its low quiescent current and small package size make it ideal for portable and battery-powered devices.

Applications:

  • Mobile Phones: Powering core logic and peripherals.
  • Tablets: Providing stable voltage for processors and memory.
  • Wireless Communication Devices: Supplying power to RF transceivers and baseband processors.
  • Portable Media Players: Regulating voltage for audio and video processing circuits.
  • Low-Power Microcontrollers: Providing a clean and stable voltage source.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic capacitors.
  • Over-Current Protection: Protects the device and the load from excessive current.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit.
  • Thermal Shutdown: Protects the device from overheating.
  • Fixed Output Voltage: Provides a precise and stable 1.2V output.

Benefits:

  • Extended Battery Life: Low quiescent current optimizes power efficiency in battery-powered applications.
  • Improved System Reliability: Protection features safeguard against electrical faults.
  • Simplified Design: Stability with ceramic capacitors reduces the need for external components.
  • Precise Voltage Regulation: Ensures consistent performance of powered devices.
  • Compact Footprint: Small package size allows for use in space-constrained applications.

Additional Details:

The SGM2019-1.2YC5G operates from an input voltage range typically between 1.6V and 5.5V. The YC5G package is a small, surface-mount package suitable for high-density PCB layouts. Its low dropout voltage is a significant advantage in battery-powered systems, allowing the device to maintain regulation even as the battery voltage declines. The internal protection features, including over-current and thermal shutdown, enhance the overall robustness and reliability of the system. The device is designed to work with low-ESR ceramic output capacitors, which are commonly used in modern electronic designs due to their small size and excellent performance. The SGM2019-1.2YC5G provides an efficient and reliable voltage regulation solution for a wide variety of portable applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0728 $57.8760
1,925+ $0.0601 $115.6925
3,000+ $0.0578 $173.4000
4,085+ $0.0566 $231.2110
5,320+ $0.0543 $288.8760
7,145+ $0.0485 $346.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,650 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess