EN
  • EN
  • DE

SGM2030-1.2YUDG4G/TR

Part No SGM2030-1.2YUDG4G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320171-SGM2030-1.2YUDG4G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2030-1.2YUDG4G/TR CAD Model

Description

The SGM2030-1.2YUDG4G/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and accurate 1.2V output voltage from a higher input voltage, making it suitable for a wide range of portable and battery-powered applications. This LDO regulator features low quiescent current and excellent line and load regulation, contributing to improved energy efficiency and reliable performance in demanding environments.

Applications

  • Smartphones and Tablets: Used for powering core logic, memory, and peripherals.
  • Wearable Devices: Ideal for smartwatches, fitness trackers, and other low-power wearables.
  • Portable Media Players: Powers audio and video processing circuits.
  • Wireless Communication Devices: Provides stable voltage for RF transceivers and microcontrollers.
  • Battery-Powered Equipment: Used in various handheld devices, sensors, and IoT devices.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Accuracy: Provides a precise and stable 1.2V output.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power waste, leading to longer operating times for battery-powered devices.
  • Stable Output Voltage: Ensures reliable operation of downstream circuits even with varying input voltage or load current.
  • Enhanced System Reliability: Over-current and thermal shutdown protections prevent damage to the regulator and the load.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design and reducing board space.
  • Improved Performance: High output accuracy ensures optimal performance of connected devices.

Additional Details

The SGM2030-1.2YUDG4G/TR operates over a wide input voltage range, typically from 2.5V to 5.5V. It is available in a small UDG package. The device's low dropout voltage characteristic is crucial for applications where the input voltage is close to the desired output voltage. The regulator is designed to be stable with small ceramic output capacitors, further reducing the overall solution size and cost. The operating temperature range is typically from -40°C to +85°C, making it suitable for a variety of industrial and consumer applications.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1519 $50.1270
805+ $0.1247 $100.3835
1,245+ $0.1208 $150.3960
1,715+ $0.1169 $200.4835
2,215+ $0.1130 $250.2950
2,965+ $0.1013 $300.3545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,735 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess